Capital Lighting, Inc. 9682 Large Chandeliers-Candle 459872

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 40.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Hand Rubbed Bronze Product Name: 12 Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 40.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Hand Rubbed Bronze Product Name: 12 Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9682 Large Chandeliers-Candle - 459872 - Capital Lighting, Inc.
Columbus, OH, USA
9682 Large Chandeliers-Candle
459872
9682 Large Chandeliers-Candle 459872
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 40.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Hand Rubbed Bronze Product Name: 12 Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Hand Rubbed Bronze
Product Name: 12 Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459872
Product Name 9682 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details