Capital Lighting, Inc. P3084CB Exterior -Post/Pier Head 459762

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Cottage Bronze Product Name: One Light Post Lantern UPC: 782042970045 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Cottage Bronze Product Name: One Light Post Lantern UPC: 782042970045 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P3084CB Exterior -Post/Pier Head - 459762 - Capital Lighting, Inc.
Columbus, OH, USA
P3084CB Exterior -Post/Pier Head
459762
P3084CB Exterior -Post/Pier Head 459762
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Cottage Bronze Product Name: One Light Post Lantern UPC: 782042970045 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.00
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Cottage Bronze
Product Name: One Light Post Lantern
UPC: 782042970045
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459762
Product Name P3084CB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details