Capital Lighting, Inc. P3085CB Exterior -Post/Pier Head 459760

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Cottage Bronze Product Name: One Light Post Lantern UPC: 782042970052 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Cottage Bronze Product Name: One Light Post Lantern UPC: 782042970052 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P3085CB Exterior -Post/Pier Head - 459760 - Capital Lighting, Inc.
Columbus, OH, USA
P3085CB Exterior -Post/Pier Head
459760
P3085CB Exterior -Post/Pier Head 459760
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Cottage Bronze Product Name: One Light Post Lantern UPC: 782042970052 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.75
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Cottage Bronze
Product Name: One Light Post Lantern
UPC: 782042970052
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459760
Product Name P3085CB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details