Capital Lighting, Inc. E20117-18 Mini Pendants-4+Light Cluster 459672

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.00 Length 9.00 Bulb Type: G4 T3 Qty: 16 Wattage: 10 Finish: Polished Chrome Weight: 16.06 Product Name: Six Light Pendant UPC: 845094009955 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 70 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.00 Length 9.00 Bulb Type: G4 T3 Qty: 16 Wattage: 10 Finish: Polished Chrome Weight: 16.06 Product Name: Six Light Pendant UPC: 845094009955 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 70 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20117-18 Mini Pendants-4+Light Cluster - 459672 - Capital Lighting, Inc.
Columbus, OH, USA
E20117-18 Mini Pendants-4+Light Cluster
459672
E20117-18 Mini Pendants-4+Light Cluster 459672
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.00 Length 9.00 Bulb Type: G4 T3 Qty: 16 Wattage: 10 Finish: Polished Chrome Weight: 16.06 Product Name: Six Light Pendant UPC: 845094009955 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 70 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 9.00
Length 9.00
Bulb
Type: G4 T3
Qty: 16
Wattage: 10
Finish: Polished Chrome
Weight: 16.06
Product Name: Six Light Pendant
UPC: 845094009955
Category: Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Wire: 70
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459672
Product Name E20117-18 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details