Capital Lighting, Inc. E22313-02 Lamps-Table Lamps 459662

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.50 Extension: 25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel/Polished Chrome Weight: 7.62 Product Name: One Light Table Lamp UPC: 845094016519 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Wire: 96 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.50 Extension: 25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel/Polished Chrome Weight: 7.62 Product Name: One Light Table Lamp UPC: 845094016519 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Wire: 96 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22313-02 Lamps-Table Lamps - 459662 - Capital Lighting, Inc.
Columbus, OH, USA
E22313-02 Lamps-Table Lamps
459662
E22313-02 Lamps-Table Lamps 459662
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.50 Extension: 25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel/Polished Chrome Weight: 7.62 Product Name: One Light Table Lamp UPC: 845094016519 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Wire: 96 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 31.50
Extension: 25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel/Polished Chrome
Weight: 7.62
Product Name: One Light Table Lamp
UPC: 845094016519
Category: Table Lamp
Shipped Via: UPS
Safety Listing: Dry
Wire: 96
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459662
Product Name E22313-02 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details