Capital Lighting, Inc. E63006-11 Sconces-Single Glass 459628

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.25 Extension: 4 Bulb Type: G24q-2 Quad T4 Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 1.55 Product Name: One Light Wall Mount UPC: 845094016861 Category: Bath Vanity Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.25 Extension: 4 Bulb Type: G24q-2 Quad T4 Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 1.55 Product Name: One Light Wall Mount UPC: 845094016861 Category: Bath Vanity Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E63006-11 Sconces-Single Glass - 459628 - Capital Lighting, Inc.
Columbus, OH, USA
E63006-11 Sconces-Single Glass
459628
E63006-11 Sconces-Single Glass 459628
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.25 Extension: 4 Bulb Type: G24q-2 Quad T4 Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 1.55 Product Name: One Light Wall Mount UPC: 845094016861 Category: Bath Vanity Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 12.25
Extension: 4
Bulb
Type: G24q-2 Quad T4
Qty: 1
Wattage: 18
Finish: Satin Nickel
Weight: 1.55
Product Name: One Light Wall Mount
UPC: 845094016861
Category: Bath Vanity
Glass: Matte White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459628
Product Name E63006-11 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details