Capital Lighting, Inc. E30005-10 Island/Pool Table-3 Light Bar 459613

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 4.50 Bulb Type: GU10 MR16 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094013570 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Wire: 45 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 4.50 Bulb Type: GU10 MR16 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094013570 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Wire: 45 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E30005-10 Island/Pool Table-3 Light Bar - 459613 - Capital Lighting, Inc.
Columbus, OH, USA
E30005-10 Island/Pool Table-3 Light Bar
459613
E30005-10 Island/Pool Table-3 Light Bar 459613
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 4.50 Bulb Type: GU10 MR16 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094013570 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Wire: 45 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 4.50
Bulb
Type: GU10 MR16
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: Three Light Pendant
UPC: 845094013570
Category: Linear Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 45
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459613
Product Name E30005-10 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details