Capital Lighting, Inc. FF3087CB Exterior -Hanging 459417

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.50 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 26 Finish: Cottage Bronze Product Name: One Light Hanging Lant Fluorescent UPC: 782042969414 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.50 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 26 Finish: Cottage Bronze Product Name: One Light Hanging Lant Fluorescent UPC: 782042969414 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
FF3087CB Exterior -Hanging - 459417 - Capital Lighting, Inc.
Columbus, OH, USA
FF3087CB Exterior -Hanging
459417
FF3087CB Exterior -Hanging 459417
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.50 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 26 Finish: Cottage Bronze Product Name: One Light Hanging Lant Fluorescent UPC: 782042969414 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 24.50
Bulb
Type: Gu24 Fluorescent
Qty: 1
Wattage: 26
Finish: Cottage Bronze
Product Name: One Light Hanging Lant Fluorescent
UPC: 782042969414
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459417
Product Name FF3087CB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details