Capital Lighting, Inc. BF3082CB Exterior -Wall Mt./Flush 459411

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Extension: 10.75 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 26 Finish: Cottage Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042968646 Category: Exterior Top to outlet: 11.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Extension: 10.75 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 26 Finish: Cottage Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042968646 Category: Exterior Top to outlet: 11.75

Suppliers

Company
Product
Description
Supplier Links
BF3082CB Exterior -Wall Mt./Flush - 459411 - Capital Lighting, Inc.
Columbus, OH, USA
BF3082CB Exterior -Wall Mt./Flush
459411
BF3082CB Exterior -Wall Mt./Flush 459411
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Extension: 10.75 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 26 Finish: Cottage Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042968646 Category: Exterior Top to outlet: 11.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.75
Extension: 10.75
Bulb
Type: Gu24 Fluorescent
Qty: 1
Wattage: 26
Finish: Cottage Bronze
Product Name: One Light Wall Lantern Fluorescent
UPC: 782042968646
Category: Exterior
Top to outlet: 11.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459411
Product Name BF3082CB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details