Capital Lighting, Inc. BF3081CB Exterior -Wall Mt./Flush 459410

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 14.25 Extension: 7 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 18 Finish: Cottage Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042968639 Category: Exterior Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 14.25 Extension: 7 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 18 Finish: Cottage Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042968639 Category: Exterior Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
BF3081CB Exterior -Wall Mt./Flush - 459410 - Capital Lighting, Inc.
Columbus, OH, USA
BF3081CB Exterior -Wall Mt./Flush
459410
BF3081CB Exterior -Wall Mt./Flush 459410
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 14.25 Extension: 7 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 18 Finish: Cottage Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042968639 Category: Exterior Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 14.25
Extension: 7
Bulb
Type: Gu24 Fluorescent
Qty: 1
Wattage: 18
Finish: Cottage Bronze
Product Name: One Light Wall Lantern Fluorescent
UPC: 782042968639
Category: Exterior
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459410
Product Name BF3081CB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details