Capital Lighting, Inc. 2688MRPB Bathroom Fixtures-Three Lights 459385

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 4.85 Product Name: Three Light Bath Vanity UPC: 783209268821 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 4.85 Product Name: Three Light Bath Vanity UPC: 783209268821 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2688MRPB Bathroom Fixtures-Three Lights - 459385 - Capital Lighting, Inc.
Columbus, OH, USA
2688MRPB Bathroom Fixtures-Three Lights
459385
2688MRPB Bathroom Fixtures-Three Lights 459385
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 4.85 Product Name: Three Light Bath Vanity UPC: 783209268821 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 6.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Brass
Weight: 4.85
Product Name: Three Light Bath Vanity
UPC: 783209268821
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459385
Product Name 2688MRPB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details