Capital Lighting, Inc. 8383-02 Bathroom Fixtures-Three Lights 459258

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.25 Length 9.25 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 7 Product Name: Three Lights Bath W/G Lights Shade UPC: 897821002340 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.25 Length 9.25 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 7 Product Name: Three Lights Bath W/G Lights Shade UPC: 897821002340 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8383-02 Bathroom Fixtures-Three Lights - 459258 - Capital Lighting, Inc.
Columbus, OH, USA
8383-02 Bathroom Fixtures-Three Lights
459258
8383-02 Bathroom Fixtures-Three Lights 459258
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.25 Length 9.25 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 7 Product Name: Three Lights Bath W/G Lights Shade UPC: 897821002340 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 9.25
Length 9.25
Extension: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 7
Product Name: Three Lights Bath W/G Lights Shade
UPC: 897821002340
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459258
Product Name 8383-02 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318138 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details