Capital Lighting, Inc. Z664 Flush Mounts-Bowl Style 458947

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Bronze Product Name: Three Light Flushmount UPC: 8322566402 Category: Flushmount Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Bronze Product Name: Three Light Flushmount UPC: 8322566402 Category: Flushmount Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
Z664 Flush Mounts-Bowl Style - 458947 - Capital Lighting, Inc.
Columbus, OH, USA
Z664 Flush Mounts-Bowl Style
458947
Z664 Flush Mounts-Bowl Style 458947
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Bronze Product Name: Three Light Flushmount UPC: 8322566402 Category: Flushmount Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Bronze
Product Name: Three Light Flushmount
UPC: 8322566402
Category: Flushmount
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458947
Product Name Z664 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details