Capital Lighting, Inc. 8-1028-4-109 Bathroom Fixtures-Four Lights 458785

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 7.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Bath Bar UPC: 822920215476 Category: Bath Lights Glass: White Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 7.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Bath Bar UPC: 822920215476 Category: Bath Lights Glass: White Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-1028-4-109 Bathroom Fixtures-Four Lights - 458785 - Capital Lighting, Inc.
Columbus, OH, USA
8-1028-4-109 Bathroom Fixtures-Four Lights
458785
8-1028-4-109 Bathroom Fixtures-Four Lights 458785
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 7.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Bath Bar UPC: 822920215476 Category: Bath Lights Glass: White Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 7.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Product Name: Four Light Bath Bar
UPC: 822920215476
Category: Bath Lights
Glass: White Opal Etched
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458785
Product Name 8-1028-4-109 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details