Capital Lighting, Inc. 70717 Lamps-Table Lamps 458671

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Weight: 12 Product Name: One Light Table Lamp UPC: 038463023083 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Weight: 12 Product Name: One Light Table Lamp UPC: 038463023083 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70717 Lamps-Table Lamps - 458671 - Capital Lighting, Inc.
Columbus, OH, USA
70717 Lamps-Table Lamps
458671
70717 Lamps-Table Lamps 458671
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Weight: 12 Product Name: One Light Table Lamp UPC: 038463023083 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Silver
Weight: 12
Product Name: One Light Table Lamp
UPC: 038463023083
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458671
Product Name 70717 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details