Capital Lighting, Inc. 110928 Sconces-Pocket 458628

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Earth/Siver Mica Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Earth/Siver Mica Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
110928 Sconces-Pocket - 458628 - Capital Lighting, Inc.
Columbus, OH, USA
110928 Sconces-Pocket
458628
110928 Sconces-Pocket 458628
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Earth/Siver Mica Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Earth/Siver Mica
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458628
Product Name 110928 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details