Capital Lighting, Inc. P800-077 Sconces-Single Glass 458591

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 16.25 Extension: 5.75 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Weight: 1.43 Product Name: One Light Wall Sconce Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 16.25 Extension: 5.75 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Weight: 1.43 Product Name: One Light Wall Sconce Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
P800-077 Sconces-Single Glass - 458591 - Capital Lighting, Inc.
Columbus, OH, USA
P800-077 Sconces-Single Glass
458591
P800-077 Sconces-Single Glass 458591
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 16.25 Extension: 5.75 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Weight: 1.43 Product Name: One Light Wall Sconce Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 16.25
Extension: 5.75
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Chrome
Weight: 1.43
Product Name: One Light Wall Sconce
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458591
Product Name P800-077 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details