Capital Lighting, Inc. E20823-01 Mid. Chandeliers-Glass Down 458560

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome/White Weight: 19.8 Product Name: Three Light Pendant UPC: 845094017431 Category: Pendant Glass: White Shipped Via: UPS Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome/White Weight: 19.8 Product Name: Three Light Pendant UPC: 845094017431 Category: Pendant Glass: White Shipped Via: UPS Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20823-01 Mid. Chandeliers-Glass Down - 458560 - Capital Lighting, Inc.
Columbus, OH, USA
E20823-01 Mid. Chandeliers-Glass Down
458560
E20823-01 Mid. Chandeliers-Glass Down 458560
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome/White Weight: 19.8 Product Name: Three Light Pendant UPC: 845094017431 Category: Pendant Glass: White Shipped Via: UPS Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome/White
Weight: 19.8
Product Name: Three Light Pendant
UPC: 845094017431
Category: Pendant
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Wire: 42
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458560
Product Name E20823-01 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details