Capital Lighting, Inc. 8-1041-2-109 Bathroom Fixtures-Two Lights 458494

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 9 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Polished Nickel Product Name: Two Light Bath Bar UPC: 822920215377 Category: Bath Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 9 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Polished Nickel Product Name: Two Light Bath Bar UPC: 822920215377 Category: Bath Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-1041-2-109 Bathroom Fixtures-Two Lights - 458494 - Capital Lighting, Inc.
Columbus, OH, USA
8-1041-2-109 Bathroom Fixtures-Two Lights
458494
8-1041-2-109 Bathroom Fixtures-Two Lights 458494
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 9 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Polished Nickel Product Name: Two Light Bath Bar UPC: 822920215377 Category: Bath Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Extension: 9
Bulb
Type: G9
Qty: 2
Wattage: 40
Finish: Polished Nickel
Product Name: Two Light Bath Bar
UPC: 822920215377
Category: Bath Lights
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458494
Product Name 8-1041-2-109 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details