PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Chandelier
UPC: 785247156825
Category: Chandeliers
Glass: Etched White
Safety Rating: Ul Cul
Wire: 15'
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 458306 |
| Product Name | P4415-09 Mid. Chandeliers-Glass Up |
| Application | Residential |