Capital Lighting, Inc. 564-PL Sconces-Pocket 458238

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 10.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Ceramic Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 10.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Ceramic Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
564-PL Sconces-Pocket - 458238 - Capital Lighting, Inc.
Columbus, OH, USA
564-PL Sconces-Pocket
458238
564-PL Sconces-Pocket 458238
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 10.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Ceramic Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 10.00
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White Ceramic
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458238
Product Name 564-PL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details