Capital Lighting, Inc. Lamps-Table Lamps 458016

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 458016 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
458016
Lamps-Table Lamps 458016
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458016
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details