PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.50
Bulb
Type: G-9
Qty: 4
Wattage: 20
Finish: Silver
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 458004 |
| Product Name | Flush Mounts-Bowl Style |
| Application | Residential |