PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Gloss White
Product Name: 52`` All Weather Allure
Category: Patio Fan
Safety Rating: Ul
Safety Listing: Wet
Wire: 80``
Motor size: 153x16
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Semi-Square Tip
Electricity Use: 64
Speeds: 3 Speeds Low-60/High-154
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5266
Airflow Efficienty: 82
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 457599 |
| Product Name | 146525-6 Fans-Ceiling Fans |