Description
CEILING FAN TYPE
BRUSHED STEEL FINISH
416 LB
56 INCH
10 INCH CORD LENGTH
13-11/16 INCH MAX. HEIGHT
WOOD BLADE MATERIAL
LIMITED LIFETIME WARRANTY
6 SPEED(S)
3 BLADE(S)
HIGH SPEED SETTINGS
YES WHISPER QUIET OPERATION
NO MANUAL SWIVEL
MINIMUM CEILING HEIGHT 8-3/32 FT
GLASS FINISH MATTE WHITE
BLADE PITCH 15 DEGREE
INCLUDES DC MOTOR, 120 V 16 W LED INTEGRATED LAMP