Capital Lighting, Inc. 1P-1553-16-8 Large Chandeliers-Candle 457368

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 55.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: New Tortoise Shell w/Silver Product Name: 16 Light Chandelier UPC: 822920208737 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 55.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: New Tortoise Shell w/Silver Product Name: 16 Light Chandelier UPC: 822920208737 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-1553-16-8 Large Chandeliers-Candle - 457368 - Capital Lighting, Inc.
Columbus, OH, USA
1P-1553-16-8 Large Chandeliers-Candle
457368
1P-1553-16-8 Large Chandeliers-Candle 457368
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 55.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: New Tortoise Shell w/Silver Product Name: 16 Light Chandelier UPC: 822920208737 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 55.00
Bulb
Type: Candelabra
Qty: 16
Wattage: 60
Finish: New Tortoise Shell w/Silver
Product Name: 16 Light Chandelier
UPC: 822920208737
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457368
Product Name 1P-1553-16-8 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details