Capital Lighting, Inc. 1P-50205-16-16 Large Chandeliers-Glass Shade 457305

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 48.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Antique Copper Product Name: 16 Light Chandelier UPC: 822920209345 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 48.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Antique Copper Product Name: 16 Light Chandelier UPC: 822920209345 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-50205-16-16 Large Chandeliers-Glass Shade - 457305 - Capital Lighting, Inc.
Columbus, OH, USA
1P-50205-16-16 Large Chandeliers-Glass Shade
457305
1P-50205-16-16 Large Chandeliers-Glass Shade 457305
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 48.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Antique Copper Product Name: 16 Light Chandelier UPC: 822920209345 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 48.00
Bulb
Type: Medium
Qty: 16
Wattage: 60
Finish: Antique Copper
Product Name: 16 Light Chandelier
UPC: 822920209345
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457305
Product Name 1P-50205-16-16 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details