Capital Lighting, Inc. 3P-8293-3-52 Foyer/Hall Lanterns-Open Frame 457260

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bark & Gold Product Name: Three Light Foyer Lantern UPC: 822920198434 Category: Foyer Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bark & Gold Product Name: Three Light Foyer Lantern UPC: 822920198434 Category: Foyer Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
3P-8293-3-52 Foyer/Hall Lanterns-Open Frame - 457260 - Capital Lighting, Inc.
Columbus, OH, USA
3P-8293-3-52 Foyer/Hall Lanterns-Open Frame
457260
3P-8293-3-52 Foyer/Hall Lanterns-Open Frame 457260
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bark & Gold Product Name: Three Light Foyer Lantern UPC: 822920198434 Category: Foyer Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bark & Gold
Product Name: Three Light Foyer Lantern
UPC: 822920198434
Category: Foyer
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457260
Product Name 3P-8293-3-52 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details