Capital Lighting, Inc. P1180OBZ Pendants-Drum Shade 456897

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oxidized Bronze Weight: 12.75 Product Name: One Light Indoor UPC: 014817372090 Category: Pendants Glass: Blown Clear Water Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Chain: 15`` Wire: 15`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oxidized Bronze Weight: 12.75 Product Name: One Light Indoor UPC: 014817372090 Category: Pendants Glass: Blown Clear Water Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Chain: 15`` Wire: 15`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
P1180OBZ Pendants-Drum Shade - 456897 - Capital Lighting, Inc.
Columbus, OH, USA
P1180OBZ Pendants-Drum Shade
456897
P1180OBZ Pendants-Drum Shade 456897
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oxidized Bronze Weight: 12.75 Product Name: One Light Indoor UPC: 014817372090 Category: Pendants Glass: Blown Clear Water Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Chain: 15`` Wire: 15`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Oxidized Bronze
Weight: 12.75
Product Name: One Light Indoor
UPC: 014817372090
Category: Pendants
Glass: Blown Clear Water
Shipped Via: UPS
Safety Rating: UL
Canopy: 5.5``Rd
Chain: 15``
Wire: 15``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456897
Product Name P1180OBZ Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details