Capital Lighting, Inc. P1186HTBZ Mini Pendants-Drum Shades 456893

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Bulb Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 6.82 Product Name: One Light Mini Pendants UPC: 014817372205 Category: Pendants Glass: Bark Texture w/Amber etch Shipped Via: UPS Safety Rating: UL Canopy: 5``Sq Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Bulb Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 6.82 Product Name: One Light Mini Pendants UPC: 014817372205 Category: Pendants Glass: Bark Texture w/Amber etch Shipped Via: UPS Safety Rating: UL Canopy: 5``Sq Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
P1186HTBZ Mini Pendants-Drum Shades - 456893 - Capital Lighting, Inc.
Columbus, OH, USA
P1186HTBZ Mini Pendants-Drum Shades
456893
P1186HTBZ Mini Pendants-Drum Shades 456893
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Bulb Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 6.82 Product Name: One Light Mini Pendants UPC: 014817372205 Category: Pendants Glass: Bark Texture w/Amber etch Shipped Via: UPS Safety Rating: UL Canopy: 5``Sq Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.50
Bulb
Qty: 1
Wattage: 100
Finish: Heritage Bronze
Weight: 6.82
Product Name: One Light Mini Pendants
UPC: 014817372205
Category: Pendants
Glass: Bark Texture w/Amber etch
Shipped Via: UPS
Safety Rating: UL
Canopy: 5``Sq
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456893
Product Name P1186HTBZ Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details