Capital Lighting, Inc. WB1452ORB Sconces-Double Glass 456865

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 24.25 Extension: 4.25 Bulb Qty: 2 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 5.3 Product Name: Two Light Sconce UPC: 014817372021 Category: Wall Shipped Via: UPS Safety Rating: UL Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 24.25 Extension: 4.25 Bulb Qty: 2 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 5.3 Product Name: Two Light Sconce UPC: 014817372021 Category: Wall Shipped Via: UPS Safety Rating: UL Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1452ORB Sconces-Double Glass - 456865 - Capital Lighting, Inc.
Columbus, OH, USA
WB1452ORB Sconces-Double Glass
456865
WB1452ORB Sconces-Double Glass 456865
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 24.25 Extension: 4.25 Bulb Qty: 2 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 5.3 Product Name: Two Light Sconce UPC: 014817372021 Category: Wall Shipped Via: UPS Safety Rating: UL Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 24.25
Extension: 4.25
Bulb
Qty: 2
Wattage: 40
Finish: Oil Rubbed Bronze
Weight: 5.3
Product Name: Two Light Sconce
UPC: 014817372021
Category: Wall
Shipped Via: UPS
Safety Rating: UL
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456865
Product Name WB1452ORB Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details