Capital Lighting, Inc. WB1452BS Sconces-Double Glass 456860

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 24.25 Extension: 4.25 Bulb Qty: 2 Wattage: 40 Finish: Brushed Steel Weight: 5.3 Product Name: Two Light Sconce UPC: 014817372014 Category: Wall Shipped Via: UPS Safety Rating: UL Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 24.25 Extension: 4.25 Bulb Qty: 2 Wattage: 40 Finish: Brushed Steel Weight: 5.3 Product Name: Two Light Sconce UPC: 014817372014 Category: Wall Shipped Via: UPS Safety Rating: UL Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1452BS Sconces-Double Glass - 456860 - Capital Lighting, Inc.
Columbus, OH, USA
WB1452BS Sconces-Double Glass
456860
WB1452BS Sconces-Double Glass 456860
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 24.25 Extension: 4.25 Bulb Qty: 2 Wattage: 40 Finish: Brushed Steel Weight: 5.3 Product Name: Two Light Sconce UPC: 014817372014 Category: Wall Shipped Via: UPS Safety Rating: UL Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 24.25
Extension: 4.25
Bulb
Qty: 2
Wattage: 40
Finish: Brushed Steel
Weight: 5.3
Product Name: Two Light Sconce
UPC: 014817372014
Category: Wall
Shipped Via: UPS
Safety Rating: UL
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456860
Product Name WB1452BS Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details