Capital Lighting, Inc. F195536 Semi-Flush Mts.-Bowl Style 456754

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5.5 Product Name: Two Light Ceiling UPC: 742546046851 Category: Ceiling Glass: Etch White Opal With Hand Cuts
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5.5 Product Name: Two Light Ceiling UPC: 742546046851 Category: Ceiling Glass: Etch White Opal With Hand Cuts

Suppliers

Company
Product
Description
Supplier Links
F195536 Semi-Flush Mts.-Bowl Style - 456754 - Capital Lighting, Inc.
Columbus, OH, USA
F195536 Semi-Flush Mts.-Bowl Style
456754
F195536 Semi-Flush Mts.-Bowl Style 456754
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5.5 Product Name: Two Light Ceiling UPC: 742546046851 Category: Ceiling Glass: Etch White Opal With Hand Cuts

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 5.5
Product Name: Two Light Ceiling
UPC: 742546046851
Category: Ceiling
Glass: Etch White Opal With Hand Cuts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456754
Product Name F195536 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details