Capital Lighting, Inc. 829812-BNB Large Chandeliers-Glass Shade 456681

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 45.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Burnished Bronze Product Name: 12 Light Chandelier UPC: 46335944800 Category: Chandelier Glass: Tea Stained Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 45.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Burnished Bronze Product Name: 12 Light Chandelier UPC: 46335944800 Category: Chandelier Glass: Tea Stained Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
829812-BNB Large Chandeliers-Glass Shade - 456681 - Capital Lighting, Inc.
Columbus, OH, USA
829812-BNB Large Chandeliers-Glass Shade
456681
829812-BNB Large Chandeliers-Glass Shade 456681
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 45.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Burnished Bronze Product Name: 12 Light Chandelier UPC: 46335944800 Category: Chandelier Glass: Tea Stained Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 48.50
Height: 45.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Burnished Bronze
Product Name: 12 Light Chandelier
UPC: 46335944800
Category: Chandelier
Glass: Tea Stained Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456681
Product Name 829812-BNB Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details