Capital Lighting, Inc. 829812-SP Large Chandeliers-Glass Shade 456680

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 45.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Satin Platinum Product Name: 12 Light Chandelier UPC: 46335944961 Category: Chandelier Glass: Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 45.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Satin Platinum Product Name: 12 Light Chandelier UPC: 46335944961 Category: Chandelier Glass: Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
829812-SP Large Chandeliers-Glass Shade - 456680 - Capital Lighting, Inc.
Columbus, OH, USA
829812-SP Large Chandeliers-Glass Shade
456680
829812-SP Large Chandeliers-Glass Shade 456680
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 45.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Satin Platinum Product Name: 12 Light Chandelier UPC: 46335944961 Category: Chandelier Glass: Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 48.50
Height: 45.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Satin Platinum
Product Name: 12 Light Chandelier
UPC: 46335944961
Category: Chandelier
Glass: Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456680
Product Name 829812-SP Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details