Capital Lighting, Inc. 82903-SP Bathroom Fixtures-Three Lights 456654

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Length 8.00 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Platinum Product Name: Three Light Bath Bar UPC: 46335944855 Category: Bath/Vanity/Wall Sconces Glass: Alabaster Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Length 8.00 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Platinum Product Name: Three Light Bath Bar UPC: 46335944855 Category: Bath/Vanity/Wall Sconces Glass: Alabaster Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82903-SP Bathroom Fixtures-Three Lights - 456654 - Capital Lighting, Inc.
Columbus, OH, USA
82903-SP Bathroom Fixtures-Three Lights
456654
82903-SP Bathroom Fixtures-Three Lights 456654
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Length 8.00 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Platinum Product Name: Three Light Bath Bar UPC: 46335944855 Category: Bath/Vanity/Wall Sconces Glass: Alabaster Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Length 8.00
Extension: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Platinum
Product Name: Three Light Bath Bar
UPC: 46335944855
Category: Bath/Vanity/Wall Sconces
Glass: Alabaster
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456654
Product Name 82903-SP Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details