Capital Lighting, Inc. 82902-BNB Bathroom Fixtures-Two Lights 456628

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Length 8.00 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Bath Bar UPC: 46335944671 Category: Bath/Vanity/Wall Sconces Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Length 8.00 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Bath Bar UPC: 46335944671 Category: Bath/Vanity/Wall Sconces Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82902-BNB Bathroom Fixtures-Two Lights - 456628 - Capital Lighting, Inc.
Columbus, OH, USA
82902-BNB Bathroom Fixtures-Two Lights
456628
82902-BNB Bathroom Fixtures-Two Lights 456628
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Length 8.00 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Bath Bar UPC: 46335944671 Category: Bath/Vanity/Wall Sconces Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.00
Length 8.00
Extension: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnished Bronze
Product Name: Two Light Bath Bar
UPC: 46335944671
Category: Bath/Vanity/Wall Sconces
Glass: Tea Stained Alabaster
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456628
Product Name 82902-BNB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details