Capital Lighting, Inc. 82830-BNB Mini Pendants-Rod 456607

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Pendant UPC: 46335944381 Category: Mini Pendant Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Pendant UPC: 46335944381 Category: Mini Pendant Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82830-BNB Mini Pendants-Rod - 456607 - Capital Lighting, Inc.
Columbus, OH, USA
82830-BNB Mini Pendants-Rod
456607
82830-BNB Mini Pendants-Rod 456607
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Pendant UPC: 46335944381 Category: Mini Pendant Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 45.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Bronze
Product Name: One Light Pendant
UPC: 46335944381
Category: Mini Pendant
Glass: Tea Stained Alabaster
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456607
Product Name 82830-BNB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details