Capital Lighting, Inc. F451836 Bathroom Fixtures-Five+Lights 456499

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.75 Extension: 5.13 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Satin Nickel Weight: 11.88 Product Name: Five Light Bath UPC: 742546047339 Category: Bath Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.75 Extension: 5.13 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Satin Nickel Weight: 11.88 Product Name: Five Light Bath UPC: 742546047339 Category: Bath Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F451836 Bathroom Fixtures-Five+Lights - 456499 - Capital Lighting, Inc.
Columbus, OH, USA
F451836 Bathroom Fixtures-Five+Lights
456499
F451836 Bathroom Fixtures-Five+Lights 456499
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.75 Extension: 5.13 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Satin Nickel Weight: 11.88 Product Name: Five Light Bath UPC: 742546047339 Category: Bath Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.75
Extension: 5.13
Bulb
Type: Medium
Qty: 5
Wattage: 75
Finish: Satin Nickel
Weight: 11.88
Product Name: Five Light Bath
UPC: 742546047339
Category: Bath
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456499
Product Name F451836 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details