PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Merlot Bronze
Weight: 5.5
Product Name: Two Light Ceiling
UPC: 742546090335
Category: Ceiling
Glass: Etched White Opal
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 456475 |
| Product Name | F602770 Flush Mounts-Bowl Style |
| Application | Residential |