Capital Lighting, Inc. F609068U Flush Mounts-Bowl Style 456466

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Deep Bronze Weight: 5.28 Product Name: Two Light Ceiling UPC: 742546047988 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Deep Bronze Weight: 5.28 Product Name: Two Light Ceiling UPC: 742546047988 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F609068U Flush Mounts-Bowl Style - 456466 - Capital Lighting, Inc.
Columbus, OH, USA
F609068U Flush Mounts-Bowl Style
456466
F609068U Flush Mounts-Bowl Style 456466
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Deep Bronze Weight: 5.28 Product Name: Two Light Ceiling UPC: 742546047988 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Deep Bronze
Weight: 5.28
Product Name: Two Light Ceiling
UPC: 742546047988
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456466
Product Name F609068U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details