Capital Lighting, Inc. E21601-69PC Mini Pendants-Cable 456011

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 3.08 Product Name: One Light Pendant UPC: 845094026839 Category: Pendant Glass: Silver Plate Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 3.08 Product Name: One Light Pendant UPC: 845094026839 Category: Pendant Glass: Silver Plate Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21601-69PC Mini Pendants-Cable - 456011 - Capital Lighting, Inc.
Columbus, OH, USA
E21601-69PC Mini Pendants-Cable
456011
E21601-69PC Mini Pendants-Cable 456011
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 3.08 Product Name: One Light Pendant UPC: 845094026839 Category: Pendant Glass: Silver Plate Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Polished Chrome
Weight: 3.08
Product Name: One Light Pendant
UPC: 845094026839
Category: Pendant
Glass: Silver Plate
Shipped Via: UPS
Safety Listing: Dry
Wire: 126
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456011
Product Name E21601-69PC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details