Capital Lighting, Inc. 2026 Sconces-Single Glass 455968

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Extension: 6 Bulb Type: T10 Tubular Qty: 1 Wattage: 60 Finish: Brush Chrome Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Extension: 6 Bulb Type: T10 Tubular Qty: 1 Wattage: 60 Finish: Brush Chrome Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
2026 Sconces-Single Glass - 455968 - Capital Lighting, Inc.
Columbus, OH, USA
2026 Sconces-Single Glass
455968
2026 Sconces-Single Glass 455968
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Extension: 6 Bulb Type: T10 Tubular Qty: 1 Wattage: 60 Finish: Brush Chrome Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 15.00
Extension: 6
Bulb
Type: T10 Tubular
Qty: 1
Wattage: 60
Finish: Brush Chrome
Product Name: One Light Wall Sconce
Category: Wall Sconce
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455968
Product Name 2026 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details