Capital Lighting, Inc. 2083 Lamps-Table Lamps 455957

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
2083 Lamps-Table Lamps - 455957 - Capital Lighting, Inc.
Columbus, OH, USA
2083 Lamps-Table Lamps
455957
2083 Lamps-Table Lamps 455957
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bronze
Product Name: One Light Table Lamp
Category: Table Lamp
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455957
Product Name 2083 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details