Capital Lighting, Inc. 2070X Lamps-Table Lamps 455900

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tudor Bronze Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tudor Bronze Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
2070X Lamps-Table Lamps - 455900 - Capital Lighting, Inc.
Columbus, OH, USA
2070X Lamps-Table Lamps
455900
2070X Lamps-Table Lamps 455900
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tudor Bronze Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 21.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tudor Bronze
Product Name: One Light Table Lamp
Category: Table Lamp
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455900
Product Name 2070X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details