Capital Lighting, Inc. Z1904 Lamps-Floor Lamps 455872

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 60.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Deep Patina Bronze Weight: 22 Product Name: Three Light Floor Lamp UPC: 8322519040 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 60.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Deep Patina Bronze Weight: 22 Product Name: Three Light Floor Lamp UPC: 8322519040 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
Z1904 Lamps-Floor Lamps - 455872 - Capital Lighting, Inc.
Columbus, OH, USA
Z1904 Lamps-Floor Lamps
455872
Z1904 Lamps-Floor Lamps 455872
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 60.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Deep Patina Bronze Weight: 22 Product Name: Three Light Floor Lamp UPC: 8322519040 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 60.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Deep Patina Bronze
Weight: 22
Product Name: Three Light Floor Lamp
UPC: 8322519040
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455872
Product Name Z1904 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details