Capital Lighting, Inc. Z1903 Lamps-Swing Arm-Floor 455870

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 58.00 Extension: 19.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 20 Product Name: One Light Floor Lamp UPC: 8322519033 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 58.00 Extension: 19.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 20 Product Name: One Light Floor Lamp UPC: 8322519033 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
Z1903 Lamps-Swing Arm-Floor - 455870 - Capital Lighting, Inc.
Columbus, OH, USA
Z1903 Lamps-Swing Arm-Floor
455870
Z1903 Lamps-Swing Arm-Floor 455870
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 58.00 Extension: 19.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 20 Product Name: One Light Floor Lamp UPC: 8322519033 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 58.00
Extension: 19.5
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Deep Bronze
Weight: 20
Product Name: One Light Floor Lamp
UPC: 8322519033
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455870
Product Name Z1903 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details