Capital Lighting, Inc. Z1914 Lamps-Pharmacy-Floor 455844

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 33.00 Extension: 28.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Deep Patina Bronze Weight: 15 Product Name: One Light Floor Lamp UPC: 8322925520 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 33.00 Extension: 28.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Deep Patina Bronze Weight: 15 Product Name: One Light Floor Lamp UPC: 8322925520 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
Z1914 Lamps-Pharmacy-Floor - 455844 - Capital Lighting, Inc.
Columbus, OH, USA
Z1914 Lamps-Pharmacy-Floor
455844
Z1914 Lamps-Pharmacy-Floor 455844
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 33.00 Extension: 28.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Deep Patina Bronze Weight: 15 Product Name: One Light Floor Lamp UPC: 8322925520 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 33.00
Extension: 28.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Deep Patina Bronze
Weight: 15
Product Name: One Light Floor Lamp
UPC: 8322925520
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455844
Product Name Z1914 Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details