Capital Lighting, Inc. Z1988 Bathroom Fixtures-Five+Lights 455840

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.13 Height: 5.38 Length 5.38 Extension: 3.88 Bulb Type: B11 Torpedo Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Wall Sconce UPC: 8322519880 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.13 Height: 5.38 Length 5.38 Extension: 3.88 Bulb Type: B11 Torpedo Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Wall Sconce UPC: 8322519880 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
Z1988 Bathroom Fixtures-Five+Lights - 455840 - Capital Lighting, Inc.
Columbus, OH, USA
Z1988 Bathroom Fixtures-Five+Lights
455840
Z1988 Bathroom Fixtures-Five+Lights 455840
PRODUCT DETAILS / SPECS Width/Dia: 4.13 Height: 5.38 Length 5.38 Extension: 3.88 Bulb Type: B11 Torpedo Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Wall Sconce UPC: 8322519880 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 4.13
Height: 5.38
Length 5.38
Extension: 3.88
Bulb
Type: B11 Torpedo
Qty: 6
Wattage: 60
Finish: Bronze
Product Name: Six Light Wall Sconce
UPC: 8322519880
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455840
Product Name Z1988 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details