Capital Lighting, Inc. Z3361 Foyer/Hall Lanterns-Glass w/Frame 455802

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 30.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Pendant UPC: 8322533619 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 30.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Pendant UPC: 8322533619 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
Z3361 Foyer/Hall Lanterns-Glass w/Frame - 455802 - Capital Lighting, Inc.
Columbus, OH, USA
Z3361 Foyer/Hall Lanterns-Glass w/Frame
455802
Z3361 Foyer/Hall Lanterns-Glass w/Frame 455802
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 30.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Pendant UPC: 8322533619 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 30.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Pendant
UPC: 8322533619
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455802
Product Name Z3361 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details